RW4E075AJ is an N-channel 30V power MOSFET designed for switching applications such as DC/DC converters and battery switches. It is packaged in a DFN1616-7T (HEML1616L7) package with a maximum power dissipation of 1.5W, a continuous drain current of ±7.5A, and a maximum on-resistance of 26.0mΩ at VGS=4.5V and ID=7.5A. The device meets RoHS and halogen-free requirements, has a junction temperature range of -55°C to +150°C, and a thermal resistance of 83.4°C/W. It is rated for gate-source voltage up to ±12V and pulsed drain current up to ±30A.
RW4E075AJ is a MOSFET for DC/DC converters, switching, battery switches.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RW4E075AJ |
| Product Name | Nch 30V 7.5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 7500 milliamps |
| QG | 6.3 nC |
| PD | 1500 milliwatts |