SH8MB5 is a 40V N-channel and P-channel power MOSFET pair in an SOP8 package, designed for switching applications. The device has a continuous drain current of ±8.5A and a maximum power dissipation of 2.0W. The N-channel MOSFET has a maximum on-resistance of 19.4mΩ at 10V gate-source voltage, and the P-channel MOSFET has a maximum on-resistance of 16.8mΩ at -10V gate-source voltage. The package is surface-mount, RoHS compliant, and halogen-free. The junction temperature range is -55°C to +150°C, and it meets AEC-Q200 qualification standards.
SH8MB5 is a low on-resistance MOSFET ideal for switching applications. The small surface mounting package (SOP8) contributes to space saving.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SH8MB5 |
| Product Name | 40V Dual Nch+Pch, SOP8, Power MOSFET |
| Polarity | N-Channel; P-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 8500 milliamps |
| QG | 5 nC |
| PD | 2000 milliwatts |