The SSTA06 is an NPN general purpose transistor in an SOT-23 package designed for audio frequency signal amplification. It has a collector-emitter voltage rating of 80 V, a collector current rating of 500 mA, and a power dissipation of 200 mW when mounted on a reference land. The collector-emitter saturation voltage is up to 250 mV at 100 mA collector current and 10 mA base current. The DC current gain ranges from 100 to over 100 at collector currents of 10 mA and 100 mA. The junction temperature range is up to 150°C, with storage temperatures from -55°C to +150°C.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | SSTA06 | SSTA06 |
| Product Name | NPN, SOT-23, 80V 0.5A, Driver Transistor | NPN Driver Transistor |
| Polarity | NPN | NPN |