ROHM Semiconductor GmbH PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive UMB2NFHA

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The UMB2N FHA is a dual PNP digital transistor with built-in bias resistors in a SOT-363 (UMT6) package, designed for automotive applications requiring compact, independent transistor elements in inverter, interface, and driver circuits. Each transistor supports a maximum collector current of 100 mA and a supply voltage of -50 V, with a total power dissipation limit of 150 mW. The device features an input resistance of 47 kΩ and a minimum DC current gain of 68 at -5 V and -5 mA. It is AEC-Q101 qualified and compatible with UMT3 automatic mounting machines, enabling reduced mounting cost and board area. The junction temperature range extends from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The UMB2N FHA is a dual PNP digital transistor with built-in bias resistors in a SOT-363 (UMT6) package, designed for automotive applications requiring compact, independent transistor elements in inverter, interface, and driver circuits. Each transistor supports a maximum collector current of 100 mA and a supply voltage of -50 V, with a total power dissipation limit of 150 mW. The device features an input resistance of 47 kΩ and a minimum DC current gain of 68 at -5 V and -5 mA. It is AEC-Q101 qualified and compatible with UMT3 automatic mounting machines, enabling reduced mounting cost and board area. The junction temperature range extends from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive - UMB2NFHA - ROHM Semiconductor GmbH
Willich, Germany
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive
UMB2NFHA
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive UMB2NFHA
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP+PNP Digital transistor (Corresponds to AEC-Q101) - UMB2NFHA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+PNP Digital transistor (Corresponds to AEC-Q101)
UMB2NFHA
PNP+PNP Digital transistor (Corresponds to AEC-Q101) UMB2NFHA
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number UMB2NFHA UMB2NFHA
Product Name PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive PNP+PNP Digital transistor (Corresponds to AEC-Q101)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-523 (sc-89)
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers