The SP8K80 is a dual N-channel MOSFET in an SOP8 package designed for switching applications, featuring built-in gate-source protection diodes and body diodes. It has a drain-source voltage rating of 500 V, a continuous drain current of ±0.5 A, and a maximum power dissipation of 2 W when mounted on a ceramic board. The device has a typical static drain-source on-state resistance of 9.0 Ω at V_GS = 10 V and I_D = 0.25 A. The SOP8 package measures 5.0 mm × 6.2 mm, with a height of 1.75 mm. Storage temperature ranges from -55 °C to +150 °C. The part is supplied in tape and reel packaging, with a basic ordering unit of 2500 pieces.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SP8K80 | SP8K80 |
| Product Name | 10V Drive Nch+Nch MOSFET | 10V Drive Nch+Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 500 volts | 500 volts |
| IDSS | 500 milliamps | 500 milliamps |
| PD | 2000 milliwatts | 2000 milliwatts |