RW4E045AT is a P-channel power MOSFET designed for switching applications such as DC/DC converters and battery switches. It is packaged in a DFN1616-7T case with a thermal resistance of 83.4 ℃/W and can handle a continuous drain current of ±4.5 A at a maximum drain-source voltage of -30 V. The device has a maximum on-state resistance of 48 mΩ at -10 V gate-source voltage and dissipates up to 1.5 W. It is RoHS compliant and halogen-free, with an operating junction temperature range of -55℃ to +150℃.
RW4E045AJ is a Pch -30V MOSFET for DC/DC converters, switching, battery switches.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RW4E045AT |
| Product Name | Pch -30V -4.5A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -30 volts |
| IDSS | -4500 milliamps |
| QG | 5.3 nC |
| PD | 1500 milliwatts |