RS6G100BG is an N-channel 40V power MOSFET in an HSOP8 package, designed for switching applications. It has a continuous drain current of ±100A, a maximum drain-source on-state resistance of 3.4mΩ at 10V gate-source voltage, and a power dissipation rating of 59W. The device features a thermal resistance from junction to case of 2.1℃/W and junction to ambient of 41.7℃/W when mounted on a 40×40×0.8mm copper board. It is RoHS compliant, halogen-free, and rated for an operating junction and storage temperature range of -55℃ to +150℃. The part is packaged in tape and reel with a reel size of 330mm and 2500 pieces per reel.
RS6G100BG is a power MOSFET with low-on resistance and High power small mold package, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS6G100BG |
| Product Name | Nch 40V 100A, HSOP8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 100000 milliamps |
| QG | 11.8 nC |
| PD | 59000 milliwatts |