RSS060P05HZG is a P-channel power MOSFET designed for switching applications, rated for -45 V drain-source voltage and ±6.0 A continuous drain current. It is packaged in an SOP8 surface-mount case, with a maximum power dissipation of 2.0 W at 25°C. The device has a maximum on-resistance of 36 mΩ at -10 V gate-source voltage and ±6.0 A drain current. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and features Sn100% plating. The operating junction and storage temperature range is -55°C to +150°C.
RSS060P05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RSS060P05HZG |
| Product Name | Pch -45V -6A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -45 volts |
| IDSS | -6000 milliamps |
| QG | 23 nC |
| PD | 2000 milliwatts |