RQ5L020SN is an N-channel 60 V, 2 A MOSFET in a TSMT3 package, designed for DC/DC converter applications. It features a maximum RDS(on) of 170 mΩ at 10 V gate voltage, a built-in gate-source protection diode, and operates with a junction temperature range of -55 °C to +150 °C. The device is RoHS compliant and rated for 1.0 W power dissipation under specified mounting conditions. Thermal resistance is 125 °C/W on a ceramic board and 178 °C/W on FR4. It meets the RoHS standard and is supplied in tape and reel packaging with a 3000-piece minimum order quantity.
RQ5L020SN is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5L020SN |
| Product Name | Nch 60V 2A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 2000 milliamps |
| PD | 1000 milliwatts |