RSF010P05 is a P-channel MOSFET designed for switching applications, featuring a drain-source voltage rating of -45V and a continuous drain current of ±1A. It is packaged in an SOT-323T case with a power dissipation rating of 0.8W. The device has a maximum on-resistance of 460mΩ at -10V gate-source voltage and operates with a low gate threshold voltage of -1.0V to -2.5V, enabling 4V drive capability. The junction temperature ranges from -55°C to +150°C, and the package is tape-reel packaged in 3000-piece reels. The part meets no specified industry standards beyond its electrical ratings.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243978-RSF010P05
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
4V Drive Pch MOSFET Product overview: RSF010P05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSF010P05 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSF010P05 | RSF010P05 | 1243978-RSF010P05 | 285-RSF010P05 |
| Product Name | 4V Drive Pch MOSFET | 4V Drive Pch MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSF010P05 | 4V MOSFET Transistor |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -45 volts | -45 volts | ||
| IDSS | -1000 milliamps | -1000 milliamps | ||
| PD | 800 milliwatts | 800 milliwatts |