SH8K39 is a 60V N-channel dual Power MOSFET in an SOP8 package, designed for switching applications such as motor drive. It has a maximum continuous drain current of ±13A and a maximum on-resistance of 21mΩ at 10V gate-source voltage. The device is rated for a power dissipation of 5.8W with a junction temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free. Thermal resistance is 62.5°C/W from junction to ambient when mounted on a ceramic board. Avalanche current and energy ratings are 13A and 26mJ respectively. The package measures 5mm x 6mm in footprint size with a height of 1.7mm.
SH8K39 is a power MOSFET with low-on resistance and High power package (SOP8), suitable for switching and motor drive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SH8K39 |
| Product Name | 60V Nch+Nch Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 13000 milliamps |
| QG | 12.8 nC |
| PD | 5800 milliwatts |