RV2E014AJ is an N-channel 30V MOSFET in a DFN1006-3 package, designed for switching applications. It has a continuous drain current of ±1.4A at VGS=4.5V and a maximum on-resistance of 290mΩ at 4.5V and 1.4A. The device dissipates up to 600mW with proper heatsinking and operates from -55°C to 150°C. It is RoHS compliant and halogen-free, mounted in an embossed tape on an 180mm reel with 8000 pieces.
RV2E014AJ is a power MOSFET with low-on resistance and High power package, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | RV2E014AJ |
| Product Name | Nch 30V 1.4A, DFN1006-3, Small Signal MOSFET |
| Polarity | N-Channel |