RS6P060BH is an N-channel 100V 60A power MOSFET in an HSOP8 package, designed for switching applications. It has a maximum drain-source on-state resistance of 10.6mΩ at 10V gate-source voltage and 60A drain current, and can handle a continuous drain current of ±60A with a maximum power dissipation of 73W. The device is housed in an HSOP8 package, features RoHS compliance and halogen-free construction, and is rated for a junction temperature range of -55°C to +150°C. It is 100% Rg and UIS tested.
RS6P060BH is a power MOSFET with low-on resistance and High power small mold package, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS6P060BH |
| Product Name | Nch 100V 60A, HSOP8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| IDSS | 60000 milliamps |
| QG | 16.2 nC |
| PD | 73000 milliwatts |