ROHM Semiconductor GmbH 1200V, 43A, 4-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive SCT4036KRHR

Description
AEC-Q101 qualified automotive grade product. SCT4036KRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
Description
AEC-Q101 qualified automotive grade product. SCT4036KRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
Datasheet
Datasheet Summary
Powered by GS/AI

SCT4036KRHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET designed for high-voltage switching applications, featuring a 1200 V drain-source voltage rating and a typical on-resistance of 36 mΩ at 25°C. It is packaged in a TO-247-4L case with a continuous drain current of 43 A at 25°C and 30 A at 100°C. The device is qualified to AEC-Q101 and complies with RoHS standards. Thermal resistance from junction to case is 0.65 to 0.85 K/W. The gate-source voltage range is -4 V to +21 V DC, with a recommended turn-on voltage of +15 V to +18 V. Reverse recovery time is 9.2 ns under specified conditions, and it supports fast switching with low switching losses. The part includes a separate driver source and power source to prevent malfunction when correctly used.

Datasheet Summary
Powered by GS/AI

SCT4036KRHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET designed for high-voltage switching applications, featuring a 1200 V drain-source voltage rating and a typical on-resistance of 36 mΩ at 25°C. It is packaged in a TO-247-4L case with a continuous drain current of 43 A at 25°C and 30 A at 100°C. The device is qualified to AEC-Q101 and complies with RoHS standards. Thermal resistance from junction to case is 0.65 to 0.85 K/W. The gate-source voltage range is -4 V to +21 V DC, with a recommended turn-on voltage of +15 V to +18 V. Reverse recovery time is 9.2 ns under specified conditions, and it supports fast switching with low switching losses. The part includes a separate driver source and power source to prevent malfunction when correctly used.

Suppliers

Company
Product
Description
Supplier Links
1200V, 43A, 4-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive - SCT4036KRHR - ROHM Semiconductor GmbH
Willich, Germany
1200V, 43A, 4-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive
SCT4036KRHR
1200V, 43A, 4-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive SCT4036KRHR
AEC-Q101 qualified automotive grade product. SCT4036KRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.

AEC-Q101 qualified automotive grade product. SCT4036KRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Advantages of ROHM's 4th Generation SiC MOSFET
This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number SCT4036KRHR
Product Name 1200V, 43A, 4-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive
Package Type TO-247; TO-247-4L
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
60 V, N-channel Trench MOSFET - 2N7002NXBKR - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Transistor - 25493219 - Radwell International
Fuji Electric Corp. of America
View Details