The SCT4036KEHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET in a TO-247N package, rated for 1200V drain-source voltage and 43A continuous drain current at 25°C. It features a typical on-resistance of 36mΩ at 25°C, fast switching speed, and low reverse recovery characteristics. The device is qualified to AEC-Q101 and complies with RoHS. Recommended gate drive voltage is 15V to 18V for turn-on and 0V for turn-off. Thermal resistance from junction to case is 0.65 to 0.85 K/W. The product is supplied in tube packaging with a basic ordering unit of 30 pieces.
AEC-Q101 qualified automotive grade product. SCT4036KEHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Advantages of ROHM's 4th Generation SiC MOSFET
This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT4036KEHR |
| Product Name | 1200V, 43A, 3-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247N |