SST4401 is an NPN medium power transistor for switching applications, packaged in SOT-23. It has a collector-emitter voltage rating of 40 V, a collector current of 600 mA, and a power dissipation of 200 mW when each terminal is mounted on a reference land. The device has a junction temperature range of -55°C to +150°C and meets RoHS compliance. It complements the SST4403/UMT4403U3 and is intended for use in audio frequency small signal amplifier circuits.
SST4401 is a transistor for audio frequency small signal amplifier. Complementary is the SST4403/UMT4403U3
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | SST4401 | SST4401 |
| Product Name | NPN, SOT-23, 40V 0.6A, Medium Power Transistor for Switching | NPN Switching Transistor |
| PD | 200 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT23; SOT-23 | SOT23; SOT-23 |