RUL035N02 is an N-channel 20V power MOSFET designed for DC/DC converters, featuring a 1.5V drive capability and built-in gate-source protection diode. It is packaged in a TUMT6 surface-mount case measuring 1.6mm x 1.6mm and has a maximum continuous drain current of 3.5A and power dissipation of 1.0W. The maximum on-resistance is 43mΩ at 4.5V gate drive and 3.5A drain current, with a gate threshold voltage range of 0.3V to 1.0V. The device is RoHS compliant and supports junction temperatures up to 150°C.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RUL035N02 | RUL035N02 |
| Product Name | 1.5V Drive Nch MOSFET | 1.5V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 20 volts | 20 volts |
| IDSS | 3500 milliamps | 3500 milliamps |
| PD | 1000 milliwatts | 1000 milliwatts |