ROHM Semiconductor GmbH Nch 30V 4.5A Power MOSFET RW4E045AJ

Description
RW4E045AJ is a MOSFET for DC/DC converters, switching, battery switches.
Description
RW4E045AJ is a MOSFET for DC/DC converters, switching, battery switches.
Datasheet
Datasheet Summary
Powered by GS/AI

RW4E045AJ is an N-channel 30V power MOSFET designed for switching applications such as DC/DC converters and battery switches. It is packaged in a DFN1616-7T surface-mount case measuring 1.6mm × 1.6mm with a maximum power dissipation of 1.5W. The device has a maximum on-resistance of 40mΩ at V_GS = 4.5V and I_D = 4.5A, and can handle a continuous drain current of ±4.5A. The gate-source voltage is rated ±12V, and the junction temperature operates from -55°C to +150°C. It is RoHS compliant and halogen-free, with a thermal resistance of 83.4°C/W from junction to ambient on a 40×40×0.8mm Cu board.

Datasheet Summary
Powered by GS/AI

RW4E045AJ is an N-channel 30V power MOSFET designed for switching applications such as DC/DC converters and battery switches. It is packaged in a DFN1616-7T surface-mount case measuring 1.6mm × 1.6mm with a maximum power dissipation of 1.5W. The device has a maximum on-resistance of 40mΩ at V_GS = 4.5V and I_D = 4.5A, and can handle a continuous drain current of ±4.5A. The gate-source voltage is rated ±12V, and the junction temperature operates from -55°C to +150°C. It is RoHS compliant and halogen-free, with a thermal resistance of 83.4°C/W from junction to ambient on a 40×40×0.8mm Cu board.

Suppliers

Company
Product
Description
Supplier Links
Nch 30V 4.5A Power MOSFET - RW4E045AJ - ROHM Semiconductor GmbH
Willich, Germany
Nch 30V 4.5A Power MOSFET
RW4E045AJ
Nch 30V 4.5A Power MOSFET RW4E045AJ
RW4E045AJ is a MOSFET for DC/DC converters, switching, battery switches.

RW4E045AJ is a MOSFET for DC/DC converters, switching, battery switches.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RW4E045AJ
Product Name Nch 30V 4.5A Power MOSFET
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 4500 milliamps
QG 4 nC
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC093N15NS5SC - BSC093N15NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0093 ohms
View Details
Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3272-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details