RRL035P03FRA is a P-channel power MOSFET designed for DC/DC converters, housed in a TUMT6 surface-mount package measuring 1.6 mm × 1.6 mm. It has a drain-source voltage rating of -30 V, a continuous drain current of -3.5 A, and a maximum power dissipation of 1.0 W when mounted on a ceramic board. The device features a built-in gate-source protection diode, a maximum on-resistance of 50 mΩ at -10 V gate-source voltage and -3.5 A drain current, and is AEC-Q101 qualified with RoHS-compliant lead plating.
RRL035P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter.
RRL035P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RRL035P03FRA | RRL035P03FRA |
| Product Name | Pch -30V -3.5A Power MOSFET | Pch -30V -3.5A Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -3500 milliamps | -3500 milliamps |
| QG | 8 nC | 8 nC |
| PD | 1000 milliwatts | 1000 milliwatts |