ROHM Semiconductor GmbH Nch 30V 21A Power MOSFET RQ3E100BN

Description
RQ3E100BN is high power package(HSMT8) MOSFET for switching.
Description
RQ3E100BN is high power package(HSMT8) MOSFET for switching.
Datasheet
Datasheet Summary
Powered by GS/AI

RQ3E100BN is an N-channel 30V power MOSFET in an HSMT8 package designed for switching applications. It has a continuous drain current of ±10A at 25°C and a pulsed drain current of ±40A. The maximum static drain-source on-state resistance is 10.4mΩ at 10V gate-source voltage and 15.3mΩ at 4.5V. Power dissipation is rated at 15W with a thermal resistance junction-to-ambient of 62.5°C/W when mounted on a 40×40×0.8mm copper board. The device is RoHS compliant and halogen-free. Junction and storage temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

RQ3E100BN is an N-channel 30V power MOSFET in an HSMT8 package designed for switching applications. It has a continuous drain current of ±10A at 25°C and a pulsed drain current of ±40A. The maximum static drain-source on-state resistance is 10.4mΩ at 10V gate-source voltage and 15.3mΩ at 4.5V. Power dissipation is rated at 15W with a thermal resistance junction-to-ambient of 62.5°C/W when mounted on a 40×40×0.8mm copper board. The device is RoHS compliant and halogen-free. Junction and storage temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Nch 30V 21A Power MOSFET - RQ3E100BN - ROHM Semiconductor GmbH
Willich, Germany
Nch 30V 21A Power MOSFET
RQ3E100BN
Nch 30V 21A Power MOSFET RQ3E100BN
RQ3E100BN is high power package(HSMT8) MOSFET for switching.

RQ3E100BN is high power package(HSMT8) MOSFET for switching.

Supplier's Site Datasheet
Nch 30V 10A Middle Power MOSFET - RQ3E100BN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 30V 10A Middle Power MOSFET
RQ3E100BN
Nch 30V 10A Middle Power MOSFET RQ3E100BN
RQ3E100BN is high power package(HSMT8) MOSFET for switching.

RQ3E100BN is high power package(HSMT8) MOSFET for switching.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number RQ3E100BN RQ3E100BN
Product Name Nch 30V 21A Power MOSFET Nch 30V 10A Middle Power MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 21000 milliamps 13500 milliamps
QG 10.5 nC 10.5 nC
PD 15000 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3983-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 6.4 ohms
IDSS 2600 milliamps
View Details
CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
Small Signal/Small Power MOSFET - BSP716N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details
3 suppliers