RQ5E030RP is a P-channel MOSFET designed for DC/DC converters, featuring a built-in gate-source protection diode and low on-resistance. It is packaged in a TSMT3 surface-mount case measuring 2.0 mm × 2.1 mm, with a maximum drain-source voltage of -30 V and a continuous drain current of ±3 A. The device has a maximum power dissipation of 1.0 W and operates over a junction temperature range of -55 to +150 °C. It is RoHS compliant and uses lead-free plating. The static drain-source on-resistance is specified at a maximum of 75 mΩ at -10 V gate voltage and -3 A drain current.
RQ5E030RP is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5E030RP |
| Product Name | Pch -30V -3A Small Signal MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -30 volts |
| IDSS | -3000 milliamps |
| PD | 1000 milliwatts |