ROHM Semiconductor GmbH PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive UMB3NFHA

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The UMB3NFHA is a dual PNP digital transistor from ROHM Semiconductor, designed for general-purpose applications. It is AEC-Q101 qualified, making it suitable for automotive and other high-reliability applications. The device features two independent transistor elements in a compact SOT-363 package, which helps reduce mounting costs and area by half. It has a collector-emitter voltage rating of -50V and a maximum collector current of -100mA, with a power dissipation of 150mW. The input resistance is specified at 4.7kΩ, and the device exhibits a DC current gain ranging from 100 to 600. The UMB3NFHA is applicable in inverter, interface, and driver circuits, making it versatile for various electronic designs.

Datasheet Summary
Powered by GS/AI

The UMB3NFHA is a dual PNP digital transistor from ROHM Semiconductor, designed for general-purpose applications. It is AEC-Q101 qualified, making it suitable for automotive and other high-reliability applications. The device features two independent transistor elements in a compact SOT-363 package, which helps reduce mounting costs and area by half. It has a collector-emitter voltage rating of -50V and a maximum collector current of -100mA, with a power dissipation of 150mW. The input resistance is specified at 4.7kΩ, and the device exhibits a DC current gain ranging from 100 to 600. The UMB3NFHA is applicable in inverter, interface, and driver circuits, making it versatile for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive - UMB3NFHA - ROHM Semiconductor GmbH
Willich, Germany
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive
UMB3NFHA
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive UMB3NFHA
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP+PNP Digital transistor (Corresponds to AEC-Q101) - UMB3NFHA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+PNP Digital transistor (Corresponds to AEC-Q101)
UMB3NFHA
PNP+PNP Digital transistor (Corresponds to AEC-Q101) UMB3NFHA
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number UMB3NFHA UMB3NFHA
Product Name PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive PNP+PNP Digital transistor (Corresponds to AEC-Q101)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG120R160M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers