RSS070P05HZG is a P-channel power MOSFET rated for -45 V drain-source voltage and ±7.0 A continuous drain current, housed in an SOP8 surface-mount package. It has a maximum on-resistance of 27 mΩ at -10 V gate-source voltage and -7.0 A drain current, and is AEC-Q101 qualified for automotive applications. The device is RoHS compliant, halogen-free, and features Sn100% plating. Power dissipation is rated at 2.0 W with junction temperature ranging from -55 °C to +150 °C.
RSS070P05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RSS070P05HZG |
| Product Name | Pch -45V -7A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -45 volts |
| IDSS | -7000 milliamps |
| QG | 34 nC |
| PD | 2000 milliwatts |