The SCT3080KR is a 1200V N-channel silicon carbide (SiC) power MOSFET in a TO-247-4L package, designed for high-efficiency switching applications such as solar inverters, DC/DC converters, and motor drives. It has a typical on-resistance of 80 mΩ at 25°C and a continuous drain current of 31 A at 25°C, reduced to 22 A at 100°C. The device features a 4-pin configuration separating the power and driver source terminals to enhance switching performance. The gate-source voltage is rated from -4 V to +22 V, with a recommended drive voltage of 0 V/+18 V. Thermal resistance junction-to-case is 0.70-0.91 K/W, and the maximum junction temperature is 175°C. The part is Pb-free, RoHS compliant, and packaged in tubes of 30 units.
SCT3080KR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, solar power inverters, and EV charging stations requiring high efficiency. A new 4-pin package is used that separates the power and driver source terminals, making it possible to maximize high-speed switching performance. This improves turn ON loss in particular, and as a result the total turn ON and turn OFF losses can be reduced by as much as 35% compared with the conventional 3-pin package (TO-247N).
A pioneer and industry leader in SiC technology, ROHM was the first supplier to mass produce trench-type MOSFETs that further improve efficiency while reducing power consumption over existing SiC MOSFETs.
SCT3080KR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, solar power inverters, and EV charging stations requiring high efficiency. This new series adopts a 4-pin package that separates the power and driver source terminals, making it possible to maximize high-speed switching performance. This improves turn ON loss in particular. As a result, the total turn ON and turn OFF losses can be reduced by as much as 35% compared with the conventional 3-pin package (TO-247N).
Category: OEM Souring
Win Source Part Number: 1463621-SCT3080KR
Manufacturer: Rohm Semiconductor
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SCT3080KR | SCT3080KR | 1463621-SCT3080KR |
| Product Name | 1200V, 31A, 4-pin THD, Trench-structure, Silicon-carbide (SiC) MOSFET | 1200V Nch 4-pin Package SiC-MOSFET | OEM Souring |
| Package Type | TO-247; TO-247-4L | SOT3 | |
| Transistor Grade / Operating Range | Commercial | ||
| Polarity | N-Channel | ||
| V(BR)DSS | 1200 volts |