The RQ3L070AT is a P-channel power MOSFET designed for switching applications, housed in an HSMT8 package. It has a drain-source voltage rating of -60 V and a continuous drain current of -7 A at 25°C ambient temperature, with a maximum power dissipation of 20 W. The on-state resistance is 28 mΩ maximum at -10 V gate-source voltage and -7 A drain current. The device is RoHS compliant and halogen-free. Its junction temperature range is -55°C to +150°C, and it has a thermal resistance from junction to case of 6.2 °C/W. The package is supplied in tape and reel format with a reel size of 330 mm and a tape width of 12 mm, carrying 3000 pieces per reel.
RQ3L070AT is a power MOSFET, suitable for load switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RQ3L070AT |
| Product Name | Pch -60V -25A, HSMT8, Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -25000 milliamps |
| QG | 48 nC |
| PD | 20000 milliwatts |