RH6P040BH is an N-channel 100 V, 40 A power MOSFET in HSMT8 package for switching applications such as motor drives and DC/DC converters. It has a maximum on-state resistance of 15.6 mΩ at V_GS = 10 V and I_D = 40 A, and dissipates up to 59 W. The device is rated for a junction temperature of 150 °C and features RoHS compliance and halogen-free construction. It is supplied in 330 mm reel tape packaging with 3000 pieces per reel.
RH6P040BH is a power MOSFET with low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RH6P040BH |
| Product Name | Nch 100V 40A, HSMT8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| IDSS | 40000 milliamps |
| QG | 10.9 nC |
| PD | 59000 milliwatts |