ROHM Semiconductor GmbH Pch -20V -4.0A Small Signal MOSFET RV5C040AP

Description
RV5C040AP is a MOSFET for the load switch with a G-S protection diode.
Description
RV5C040AP is a MOSFET for the load switch with a G-S protection diode.
Datasheet
Datasheet Summary
Powered by GS/AI

RV5C040AP is a P-channel MOSFET designed for load switching applications, featuring a built-in gate-source protection diode. It is packaged in a DFN1616-8S case measuring 1.6mm x 1.6mm, with a drain-source voltage rating of -20V and a continuous drain current of ±4.0A. The device has a maximum on-resistance of 85mΩ at -4.5V gate drive and supports operation from -55°C to +150°C. It is RoHS compliant and rated for 1.5W power dissipation on a ceramic board. The part meets AEC-Q200 and UL 94 V-0 standards.

Datasheet Summary
Powered by GS/AI

RV5C040AP is a P-channel MOSFET designed for load switching applications, featuring a built-in gate-source protection diode. It is packaged in a DFN1616-8S case measuring 1.6mm x 1.6mm, with a drain-source voltage rating of -20V and a continuous drain current of ±4.0A. The device has a maximum on-resistance of 85mΩ at -4.5V gate drive and supports operation from -55°C to +150°C. It is RoHS compliant and rated for 1.5W power dissipation on a ceramic board. The part meets AEC-Q200 and UL 94 V-0 standards.

Suppliers

Company
Product
Description
Supplier Links
Pch -20V -4.0A Small Signal MOSFET - RV5C040AP - ROHM Semiconductor GmbH
Willich, Germany
Pch -20V -4.0A Small Signal MOSFET
RV5C040AP
Pch -20V -4.0A Small Signal MOSFET RV5C040AP
RV5C040AP is a MOSFET for the load switch with a G-S protection diode.

RV5C040AP is a MOSFET for the load switch with a G-S protection diode.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number RV5C040AP
Product Name Pch -20V -4.0A Small Signal MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
View Details
NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBF170R450M1XTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details