RSQ035P03HZG is a P-channel MOSFET designed for switching applications, with a drain-source voltage rating of -30V and a continuous drain current of ±3.5A. It features a maximum on-resistance of 65mΩ at -10V gate-source voltage and is packaged in the TSMT6 surface-mount case. The device includes a built-in gate-source protection diode, is RoHS compliant, and is qualified to AEC-Q101 for automotive use. The power dissipation is rated at 1.25W with a junction temperature range of -55°C to +150°C.
RSQ035P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | RSQ035P03HZG |
| Product Name | Automotive Pch -30V -3.5A Small Signal MOSFET |
| Polarity | P-Channel |