SST2222A is an NPN silicon transistor in SOT-23 package for switching and audio frequency small signal amplification, with a collector-emitter voltage rating of 40 V and a collector current rating of 600 mA. It has a maximum power dissipation of 200 mW and a junction temperature range of -55 to 150 °C. The device complies with RoHS and is packaged in a tape and reel format with 3000 units per reel.
SST2222A is bipolar transistor for audio frequency small signal amplifier.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | SST2222A | SST2222A |
| Product Name | NPN, SOT-23, 40V 0.6A, Medium Power Transistor for Switching | NPN Switching Transistor |
| PD | 200 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT23; SOT-23 | SOT23; SOT-23 |