RS1E280BN is an N-channel 30V MOSFET designed for switching applications, housed in an HSOP8 package. It has a continuous drain current of 28A at 25℃ and a maximum on-state resistance of 2.3mΩ at Vₒₒ=10V and Iₒ=28A. The device operates with a junction temperature range of -55℃ to +150℃ and has a power dissipation of 30W. It is RoHS compliant and halogen-free, with a thermal resistance from junction to case of 4.2℃/W.
RS1E280BN is MOSFET for switching application that features Low on-resistance.
RS1E280BN is MOSFET for switching application that features Low on-resistance.
Nch 30V 28A Middle Power MOSFET Product overview: RS1E280BN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RS1E280BN can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243815-RS1E280BN
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | RS1E280BN | RS1E280BN | 285-RS1E280BN | 1243815-RS1E280BN |
| Product Name | Nch 30V 28A Middle Power MOSFET | Nch 30V 28A Middle Power MOSFET | 30V 28A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E280BN |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| IDSS | 80000 milliamps | 80000 milliamps | ||
| QG | 50 nC | 50 nC | ||
| PD | 30000 milliwatts | 30000 milliwatts |