SH8KA7 is a 30V N-channel dual power MOSFET in an SOP8 package for switching and motor drive applications. It has a maximum continuous drain current of ±15A and a maximum on-resistance of 9.3mΩ at VGS=10V and ID=15A. The device is rated for a maximum power dissipation of 4.6W and operates with a junction temperature range of -55°C to +150°C. Thermal resistance junction-to-ambient is 62.5°C/W when mounted on a ceramic board. It is RoHS compliant and halogen free. The package is tape and reel mounted with a 330mm reel and 2500 pieces per reel.
SH8KA7 is low on-resistance and small surface mount package MOSFET for switching and motor drive application.
SH8KA7 is low on-resistance and small surface mount package MOSFET for switching and mortor drive application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | SH8KA7 | SH8KA7 |
| Product Name | 30V Nch+Nch Power MOSFET | 30V Nch+Nch Middle Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 15000 milliamps | 15000 milliamps |
| QG | 41 nC | 41 nC |
| PD | 4600 milliwatts | 4600 milliwatts |