The UMA2N is a dual digital transistor with built-in bias resistors, configured as an emitter-common pair in a SOT-353 (UMT5) package, designed for inverter, interface, and driver applications. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The device dissipates up to 150 mW per element, with a junction temperature range of -55°C to 150°C. Input resistance is specified as 47 kΩ, and DC current gain ranges from 68 to minimum. The package dimensions conform to the SOT-353 standard, and the part is supplied in tape and reel packaging with a reel size of 180 mm and tape width of 8 mm, in 3000-piece quantities. It meets RoHS compliance and is marked with the A2 designation.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMA2N | UMA2N |
| Product Name | PNP+PNP, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |