The SCT3022ALHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET in a TO-247N package, designed for high-voltage switching applications. It has a drain-source voltage rating of 650 V, a continuous drain current of 93 A at 25°C, and a typical on-resistance of 22 mΩ at 25°C. The device is qualified to AEC-Q101 and features fast switching and reverse recovery performance. The thermal resistance from junction to case is 0.34 to 0.44 K/W. The package dimensions and mounting are consistent with standard TO-247N form factor.
AEC-Q101 qualified automotive grade product. SCT3022ALHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT3022ALHR |
| Product Name | 650V, 93A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247N |