RUF025N02FRA is an N-channel 20V MOSFET designed for switching applications in automotive systems. It is packaged in a TUMT3 surface-mount case and features a maximum continuous drain current of ±2.5A, a drain-source on-state resistance of up to 54mΩ at 4.5V gate drive, and built-in gate-source protection. The device operates with a 1.5V logic-level gate threshold and meets AEC-Q101 qualification standards. It is RoHS compliant and supports a junction temperature range of -55°C to +150°C.
RUF025N02FRA is the high reliability Automotive MOSFET, suitable for the switching application.
RUF025N02FRA is the high reliability Automotive MOSFET, suitable for the switching application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RUF025N02FRA | RUF025N02FRA |
| Product Name | Nch 20V 2.5A Middle Power MOSFET | Nch 20V 2.5A Middle Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 20 volts | 20 volts |
| IDSS | 2500 milliamps | 2500 milliamps |
| QG | 5 nC | 5 nC |
| PD | 800 milliwatts | 800 milliwatts |