The UMD12N FHA is a dual digital transistor in a UMT6 (SOT-363) package, integrating one NPN and one PNP transistor with built-in 47 kΩ bias resistors for use in inverter, interface, and driver circuits. Each transistor has a collector current rating of ±100 mA and a supply voltage rating of ±50 V. Total power dissipation is limited to 150 mW, with no more than 120 mW per element. The device is AEC-Q101 qualified for automotive applications and supports automated surface mounting. Its compact size enables reduced mounting area and cost compared to discrete components.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMD12NFHA | UMD12NFHA |
| Product Name | NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP+NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN; PNP | NPN; PNP |