ROHM Semiconductor GmbH NPN, SOT-23, 40V 200mA, Switching Transistor SST3904

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, 40V 200mA, Switching Transistor - SST3904 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, 40V 200mA, Switching Transistor
SST3904
NPN, SOT-23, 40V 200mA, Switching Transistor SST3904
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Switching Transistor - SST3904 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Switching Transistor
SST3904
NPN Switching Transistor SST3904
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-SST3904
40V 0.2A Bipolar Transistor 276-SST3904
TRANS NPN 40V 0.2A SST3 Product overview: SST3904 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST3904 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.2A SST3 Product overview: SST3904 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST3904 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - SST3904 - 193491-SST3904 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SST3904
193491-SST3904
TRANSISTORS - Transistors (BJT) - Single - SST3904 193491-SST3904
Manufacturer: Rohm Semiconductor Win Source Part Number: 193491-SST3904 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 193491-SST3904
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number SST3904 SST3904 276-SST3904 193491-SST3904
Product Name NPN, SOT-23, 40V 200mA, Switching Transistor NPN Switching Transistor 40V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SST3904
Polarity NPN NPN NPN NPN; NPN
Package Type SOT23; SOT-23 SOT23; SOT-23 Reel - TR SOT3; SST3
Transistor Grade / Operating Range Commercial Commercial
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1219448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65V 0.1A Bipolar Transistor - 277-BC856SE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers