The RUR020N02 is an N-channel 20V, 2A power MOSFET in a TSMT3 surface-mount package measuring 3.00mm × 1.80mm × 1.00mm, designed for low-power switching applications. It features a maximum on-resistance of 105mΩ at 4.5V gate drive and 2A drain current, with a continuous drain current rating of ±2A and power dissipation of 1.0W. Integrated gate-source protection diode and RoHS compliance are included. Thermal resistance is 125°C/W when mounted on a 30×30×0.8mm ceramic board and 231°C/W on FR4. The device meets RoHS standards and is packaged in 3,000-piece tapes on 180mm reels.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244707-RUR020N02
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
1.5V Drive Nch MOSFET Product overview: RUR020N02 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUR020N02 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RUR020N02 | RUR020N02 | 1244707-RUR020N02 | 285-RUR020N02 |
| Product Name | 1.5V Drive Nch MOSFET | 1.5V Drive Nch MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUR020N02 | 1.5V MOSFET Transistor |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | ||
| IDSS | 2000 milliamps | 2000 milliamps | ||
| PD | 1000 milliwatts | 1000 milliwatts |