RQ5E020SP is a P-channel MOSFET designed for switching applications, featuring a drain-source voltage rating of -30V and a continuous drain current of ±2.0A. It is packaged in a TSMT3 surface-mount case with a power dissipation rating of 1.0W. The device includes a built-in gate-source protection diode and meets RoHS compliance. Its maximum on-resistance is 120mΩ at -10V gate-source voltage and -2.0A drain current. The junction operating temperature ranges from -55°C to +150°C. The part is qualified for automotive use under AEC-Q200 and is rated for reflow soldering per industry standards.
RQ5E020SP is a Small Signal MOSFET with Low on - resistance, suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5E020SP |
| Product Name | Pch -30V -2A Small Signal MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -30 volts |
| IDSS | -2000 milliamps |
| PD | 1000 milliwatts |