ROHM Semiconductor GmbH PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive UMB10NFHA

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The UMB10N FHA is a dual PNP digital transistor with built-in bias resistors in a UMT6 (SOT-363) package, designed for automotive applications. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The device dissipates up to 150 mW total, with no more than 120 mW per element. Input resistance is 2.2 kΩ, with a resistance ratio of R2/R1 at 21. It features independent transistor elements, AEC-Q101 qualification, and supports mounting on UMT3 automated systems. The package measures 2.0 × 1.25 × 0.9 mm, enabling compact, low-cost mounting with reduced board area.

Datasheet Summary
Powered by GS/AI

The UMB10N FHA is a dual PNP digital transistor with built-in bias resistors in a UMT6 (SOT-363) package, designed for automotive applications. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The device dissipates up to 150 mW total, with no more than 120 mW per element. Input resistance is 2.2 kΩ, with a resistance ratio of R2/R1 at 21. It features independent transistor elements, AEC-Q101 qualification, and supports mounting on UMT3 automated systems. The package measures 2.0 × 1.25 × 0.9 mm, enabling compact, low-cost mounting with reduced board area.

Suppliers

Company
Product
Description
Supplier Links
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive - UMB10NFHA - ROHM Semiconductor GmbH
Willich, Germany
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive
UMB10NFHA
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive UMB10NFHA
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP+PNP Digital transistor (Corresponds to AEC-Q101) - UMB10NFHA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+PNP Digital transistor (Corresponds to AEC-Q101)
UMB10NFHA
PNP+PNP Digital transistor (Corresponds to AEC-Q101) UMB10NFHA
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number UMB10NFHA UMB10NFHA
Product Name PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive PNP+PNP Digital transistor (Corresponds to AEC-Q101)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details