SCT3080ALHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET designed for high-voltage switching applications, featuring a TO-247N package with a drain-source voltage rating of 650 V, a continuous drain current of 30 A at 25°C, and a typical on-resistance of 80 mΩ. It is qualified to AEC-Q101, RoHS compliant, and operates with a junction temperature range up to 175°C. The device exhibits low gate charge, fast switching, and reverse recovery, suitable for switch mode power supplies and automotive systems.
AEC-Q101 qualified automotive grade product. SCT3080ALHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT3080ALHR |
| Product Name | 650V, 30A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247N |