The UMD12N is a dual digital transistor in a UMT6 (SOT-363) package, integrating an NPN and PNP transistor with built-in 47 kΩ bias resistors for inverter and driver circuits. It has a maximum collector current of ±100 mA, a supply voltage rating of ±50 V, and a power dissipation limit of 150 mW total. The device is RoHS compliant and operates with junction temperatures up to 150°C. Input resistance is specified between 32.9 kΩ and 61.1 kΩ, with a transition frequency of 250 MHz. Physical dimensions are 1.90-2.10 mm in length, 1.15-1.35 mm in width, and 0.80-1.00 mm in height.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMD12N | UMD12N |
| Product Name | NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |