RQ6E050AJ is an N-channel MOSFET for switching applications, housed in a TSMT6 surface-mount package with a continuous drain current rating of ±5.0 A and a drain-source voltage rating of 30 V. It features a maximum on-resistance of 35 mΩ at 4.5 V gate drive and includes a built-in gate-source protection diode. The device is RoHS compliant, operates within a junction temperature range of -55 to +150 °C, and dissipates up to 1.25 W with appropriate heatsinking. Thermal resistance is 100 °C/W junction-to-ambient on a ceramic board and 132 °C/W on FR4.
RQ6E050AJ is small surface mount package MOSFET which is suitable for switching application.
RQ6E050AJ is small surface mount package MOSFET which is suitable for switching application.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243708-RQ6E050AJ
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Nch 30V 5A Middle Power MOSFET Product overview: RQ6E050AJ from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RQ6E050AJ can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ6E050AJ | RQ6E050AJ | 1243708-RQ6E050AJ | 285-RQ6E050AJ |
| Product Name | Nch 30V 5A Middle Power MOSFET | Nch 30V 5A Middle Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6E050AJ | 30V 5A MOSFET Transistor |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| IDSS | 5000 milliamps | 5000 milliamps | ||
| QG | 4.7 nC | 4.7 nC | ||
| PD | 1250 milliwatts | 1250 milliwatts |