The UMD22N is a dual digital transistor in a SOT-363 package, integrating an NPN and a PNP transistor with built-in bias resistors (4.7kΩ and 47kΩ) for use in inverter, interface, and driver applications. It has a collector current rating of ±100mA, a collector-emitter voltage of ±50V, and a total power dissipation limit of 150mW with no more than 120mW per element. The junction temperature range is -55°C to +150°C. The device supports automatic mounting and complies with RoHS standards.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMD22N | UMD22N |
| Product Name | NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |