SP8K24HZG is a 45V N-channel dual power MOSFET in a SOP8 surface-mount package, designed for switching applications. It has a continuous drain current rating of ±6.0A and a maximum on-resistance of 37mΩ at 4.0V gate-source voltage. The device supports a pulsed drain current up to ±24A and has a power dissipation limit of 2.0W. It operates with a junction temperature range of -55°C to +150°C and features AEC-Q101 qualification, RoHS compliance, and halogen-free construction. Thermal resistance from junction to ambient is 62.5°C/W when mounted on a ceramic board and 89.2°C/W on a copper board.
SP8K24HZG is the high reliability automotive MOSFET, suitable for switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SP8K24HZG |
| Product Name | 45V Nch+Nch Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 45 volts |
| IDSS | 6000 milliamps |
| QG | 15.4 nC |
| PD | 2000 milliwatts |