The RQ6P015SP is a P-channel MOSFET designed for switching applications, housed in a TSMT6 package measuring 2.0 x 1.6 mm. It has a drain-source voltage rating of -100 V and a continuous drain current of ±1.5 A, with a maximum on-state resistance of 470 mΩ at V_GS = -10 V and I_D = -1.5 A. The device is RoHS compliant and halogen-free, with a junction temperature range of -55 to +150 °C. Thermal resistance from junction to ambient is 100 °C/W when mounted on a ceramic board and 132 °C/W on FR4 with a 625 mm² copper pad.
Small surface mount package RQ6P015SP is suitable for DC/DC converters.
Small surface mount package RQ6P015SP is suitable for DC/DC converters.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RQ6P015SP | RQ6P015SP |
| Product Name | Pch -100V -1.5A Power MOSFET | Pch -100V -1.5A Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -100 volts | -100 volts |
| IDSS | -1500 milliamps | -1500 milliamps |
| QG | 17 nC | 17 nC |
| PD | 1250 milliwatts | 1250 milliwatts |