SCT4026DRHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET in a TO-247-4L package, designed for high-efficiency power switching applications. It has a drain-source voltage rating of 750 V, a continuous drain current of 56 A at 25°C, and a typical on-resistance of 26 mΩ at 25°C. The device is qualified to AEC-Q101, features fast switching and reverse recovery, and requires a gate-source drive voltage of +15 to +18 V for turn-on. Thermal resistance from junction to case is 0.65 to 0.85 K/W, and the maximum junction temperature is 175°C. The package includes a separate driver source and power source, which must not be interchanged. The part is RoHS compliant and supplied in a 30-piece tube.
AEC-Q101 qualified automotive grade product. SCT4026DRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Advantages of ROHM's 4th Generation SiC MOSFET
This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT4026DRHR |
| Product Name | 750V, 56A, 4-pin?THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247-4L |