The RZM002P02 is a P-channel MOSFET designed for low-voltage switching in portable equipment, featuring a maximum drain-source voltage of -20 V, a continuous drain current of ±200 mA, and a maximum on-state resistance of 1.2 Ω at -1.2 V gate drive. It is packaged in the VMT3 surface-mount case, with a power dissipation rating of 150 mW and an operating junction temperature range of -55 °C to +150 °C. The device supports high-speed switching and meets RoHS standards.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
1.2V Drive Pch MOSFET Product overview: RZM002P02 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RZM002P02 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244829-RZM002P02
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): DMP21D5UFB4-7B; RZM002P02T2L;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RZM002P02 | RZM002P02 | 285-RZM002P02 | 1244829-RZM002P02 |
| Product Name | 1.2V Drive Pch MOSFET | 1.2V Drive Pch MOSFET | 1.2V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZM002P02 |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -20 volts | -20 volts | ||
| IDSS | -200 milliamps | -200 milliamps | ||
| PD | 150 milliwatts | 150 milliwatts |