- Trained on our vast library of engineering resources.

ROHM Semiconductor GmbH Nch 100V 30A Power MOSFET RSJ301N10

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 100V 30A Power MOSFET - RSJ301N10 - ROHM Semiconductor GmbH
Willich, Germany
Nch 100V 30A Power MOSFET
RSJ301N10
Nch 100V 30A Power MOSFET RSJ301N10
RSJ301N10 is low on-resistance and small surface mount package MOSFET for switching application.

RSJ301N10 is low on-resistance and small surface mount package MOSFET for switching application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RSJ301N10
Product Name Nch 100V 30A Power MOSFET
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 30000 milliamps
QG 60 nC
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Nch 60V 2A Middle Power MOSFET - RJP020N06 - ROHM Semiconductor GmbH
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 2000 milliamps
View Details
3 suppliers
PNP, SOT-346, -120V -50mA, General Purpose Amplification Transistor - 2SA1514K - ROHM Semiconductor GmbH
Specs
Polarity PNP
Package Type SMT3
Transistor Grade / Operating Range Commercial
View Details
2 suppliers
Nch 100V 39A, HSMT8, Power MOSFET - RQ3P300BH - ROHM Semiconductor GmbH
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 39000 milliamps
View Details
Pch -40V -6A Power, DFN2020, MOSFET - RF4G060AT - ROHM Semiconductor GmbH
Specs
Polarity P-Channel
V(BR)DSS -40 volts
IDSS -6000 milliamps
View Details