RSS065N06HZG is an N-channel 60 V power MOSFET in an SOP8 package, designed for switching applications. It has a maximum continuous drain current of 6.5 A and a maximum on-resistance of 37 mΩ at 10 V gate-source voltage. The device is AEC-Q101 qualified, RoHS compliant, halogen free, and features Sn100% plating. It operates over a junction temperature range of -55 °C to +150 °C and dissipates up to 2.0 W at 25 °C ambient. Thermal resistance from junction to ambient is 62.5 °C/W on a ceramic board and 89.2 °C/W on a copper board. The gate threshold voltage ranges from 1.0 V to 2.5 V. The part is supplied in 2500-piece tape-and-reel packaging with a 12 mm tape width and 330 mm reel size.
RSS065N06HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 60V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RSS065N06HZG |
| Product Name | Nch 60V 6.5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 6500 milliamps |
| QG | 11 nC |
| PD | 2000 milliwatts |