The SH8KA4 is a 30V N-channel dual power MOSFET in an SOP8 package, designed for switching and motor drive applications. It has a continuous drain current rating of ±9.0 A and a maximum power dissipation of 3.0 W when mounted on a ceramic board. The device features a maximum on-resistance of 21.4 mΩ at 10 V gate voltage and 28.9 mΩ at 4.5 V gate voltage. It is RoHS compliant and halogen-free, with an operating junction temperature range of -55 to +150 °C and a thermal resistance from junction to ambient of 62.5 °C/W on a ceramic board. The package dimensions and mounting requirements are consistent with standard SOP8 surface-mount practices.
A Power MOSFET SH8KA4 is suitable for switching and Motor drive application.
Middle Power MOSFET SH8KA4 is suitable for switching and Motor drive application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | SH8KA4 | SH8KA4 |
| Product Name | 30V Nch+Nch Power MOSFET | 30V Nch+Nch Middle Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 9000 milliamps | 9000 milliamps |
| QG | 7.9 nC | 7.9 nC |
| PD | 3000 milliwatts | 3000 milliwatts |